Texas Instruments SN75HVD12 3.3V Differential Transceiver SN75HVD12DR

Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75HVD12 3.3V Differential Transceiver - SN75HVD12DR - Texas Instruments
Dallas, TX, United States
SN75HVD12 3.3V Differential Transceiver
SN75HVD12DR
SN75HVD12 3.3V Differential Transceiver SN75HVD12DR
3.3V Differential Transceiver 8-SOIC 0 to 70

3.3V Differential Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
 - SN75HVD12DR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN75HVD12DR
3.3V SOIC Interface Transceiver IC 710-SN75HVD12DR
3.3V RS-485 Transceiver, 1Mbps, Half Duplex, SOIC Product overview: SN75HVD12DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD12DR can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, 1Mbps, Half Duplex, SOIC Product overview: SN75HVD12DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD12DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75HVD12DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75HVD12DR
Drivers, Receivers, Transceivers SN75HVD12DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Ic, Transceiver, 3.3V, Smd; Device Type Texas Instruments - 28AH5173 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, 3.3V, Smd; Device Type Texas Instruments
28AH5173
Ic, Transceiver, 3.3V, Smd; Device Type Texas Instruments 28AH5173
IC, TRANSCEIVER, 3.3V, SMD; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, TRANSCEIVER, 3.3V, SMD; Device Type:Differential Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD12DR
RS-485 Interface IC SN75HVD12DR
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD12DR SN75HVD12DR 710-SN75HVD12DR SN75HVD12DR 28AH5173 SN75HVD12DR
Product Name SN75HVD12 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers Ic, Transceiver, 3.3V, Smd; Device Type Texas Instruments RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V Other; 3V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-DS3691VX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; ±4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details