Texas Instruments Interface - Interface - Specialized - SN75LBC031P SN75LBC031P

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095281-SN75LBC031P Mounting: SMD (SMT) Number of Drivers: 1 Number of Pins: 8 Categories: Interface - Specialized Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095281-SN75LBC031P Mounting: SMD (SMT) Number of Drivers: 1 Number of Pins: 8 Categories: Interface - Specialized Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SN75LBC031P - 1095281-SN75LBC031P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75LBC031P
1095281-SN75LBC031P
Interface - Interface - Specialized - SN75LBC031P 1095281-SN75LBC031P
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095281-SN75LBC031P Mounting: SMD (SMT) Number of Drivers: 1 Number of Pins: 8 Categories: Interface - Specialized Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095281-SN75LBC031P
Mounting: SMD (SMT)
Number of Drivers: 1
Number of Pins: 8
Categories: Interface - Specialized
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-SN75LBC031P
Interface Transceiver IC 754-SN75LBC031P
Transceiver 8-PDIP 0 to 70 Product overview: SN75LBC031P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75LBC031P can be used for catalog matching and distributor lookup.

Transceiver 8-PDIP 0 to 70 Product overview: SN75LBC031P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SN75LBC031P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1095281-SN75LBC031P 754-SN75LBC031P
Product Name Interface - Interface - Specialized - SN75LBC031P Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Power Switch ICs - 1464713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 2.4 v
Package Type Sot25
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 9519A-1PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers