The SN75HVD11 is a 3.3-V RS-485 transceiver designed for bidirectional data communication on multipoint bus systems, featuring a differential line driver and receiver in a compliant SN75176 footprint. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and supports a signaling rate of 10 Mbps with 1/8 unit-load capability, allowing up to 256 nodes on the bus. The device meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, includes bus-pin ESD protection exceeding 16-kV HBM, and operates from 0°C to 70°C. Thermal shutdown, fail-safe receiver, and glitch-free power-up/down protection are integrated. The driver and receiver enables allow external control of communication direction, and low-current standby mode draws 1 µA typical. Bus pins are protected from short-circuits between -7 V and 12 V.
3.3V Differential Transceiver 8-SOIC 0 to 70
3.3-V differential transceiver 8-SOIC 0 to 70 Product overview: SN75HVD11DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD11DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC 3.3V Differential Transceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD11DRG4 | 710-SN75HVD11DRG4 | SN75HVD11DRG4 |
| Product Name | SN75HVD11 3.3V Differential Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |