Texas Instruments SN75LVDM977 9-Channel LVD-SCSI Transceiver SN75LVDM977DGGR

Description
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet
Description
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDM977 9-Channel LVD-SCSI Transceiver - SN75LVDM977DGGR - Texas Instruments
Dallas, TX, United States
SN75LVDM977 9-Channel LVD-SCSI Transceiver
SN75LVDM977DGGR
SN75LVDM977 9-Channel LVD-SCSI Transceiver SN75LVDM977DGGR
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70

9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM977DGGR - 1101098-SN75LVDM977DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM977DGGR
1101098-SN75LVDM977DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM977DGGR 1101098-SN75LVDM977DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1101098-SN75LVDM977D GGR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101098-SN75LVDM977DGGR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75LVDM977DGGR
TSSOP Interface Transceiver IC 710-SN75LVDM977DGGR
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70 Product overview: SN75LVDM977DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM977DGGR can be used for catalog matching and distributor lookup.

9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70 Product overview: SN75LVDM977DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM977DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75LVDM977DGGR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LVDM977DGGR
Drivers, Receivers, Transceivers SN75LVDM977DGGR
IC TRANSCEIVER 9/9 56TSSOP

IC TRANSCEIVER 9/9 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDM977DGGR 1101098-SN75LVDM977DGGR 710-SN75LVDM977DGGR SN75LVDM977DGGR
Product Name SN75LVDM977 9-Channel LVD-SCSI Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM977DGGR TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers
Technology SCSI
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details