Texas Instruments SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180D

Description
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair - SN75LBC180D - Texas Instruments
Dallas, TX, United States
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair
SN75LBC180D
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180D
Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70

Low-Power Differential Line Driver And Receiver Pair 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC180D
SOIC Interface Transceiver IC 710-SN75LBC180D
RS-485 Bus Transceiver, 10Mbps, Full Duplex, SOIC Product overview: SN75LBC180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180D can be used for catalog matching and distributor lookup.

RS-485 Bus Transceiver, 10Mbps, Full Duplex, SOIC Product overview: SN75LBC180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180D - 137946-SN75LBC180D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180D
137946-SN75LBC180D
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180D 137946-SN75LBC180D
Manufacturer: Texas Instruments Win Source Part Number: 137946-SN75LBC180D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137946-SN75LBC180D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diff Line Driv/rcvr, Rs485, Soic-14; Device Type Texas Instruments - 29AH7702 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driv/rcvr, Rs485, Soic-14; Device Type Texas Instruments
29AH7702
Diff Line Driv/rcvr, Rs485, Soic-14; Device Type Texas Instruments 29AH7702
DIFF LINE DRIV/RCVR, RS485, SOIC-14; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

DIFF LINE DRIV/RCVR, RS485, SOIC-14; Device Type:Differential Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180D
RS-485 Interface IC SN75LBC180D
RS-485 Interface IC Diff Driver

RS-485 Interface IC Diff Driver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC180D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC180D
Drivers, Receivers, Transceivers SN75LBC180D
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180D 710-SN75LBC180D 137946-SN75LBC180D 29AH7702 SN75LBC180D SN75LBC180D
Product Name SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180D Diff Line Driv/rcvr, Rs485, Soic-14; Device Type Texas Instruments RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V 5V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS3487N - 050912-DS3487N - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATMX/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DL - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers