Texas Instruments SN75LBC180A Low-Power Differential Line Driver and Receiver Pair SN75LBC180ADRG4

Description
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair - SN75LBC180ADRG4 - Texas Instruments
Dallas, TX, United States
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair
SN75LBC180ADRG4
SN75LBC180A Low-Power Differential Line Driver and Receiver Pair SN75LBC180ADRG4
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70

Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180ADRG4 - 1101078-SN75LBC180ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180ADRG4
1101078-SN75LBC180ADRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180ADRG4 1101078-SN75LBC180ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1101078-SN75LBC180AD RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101078-SN75LBC180ADRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-SN75LBC180ADRG4
Low-Power SOIC Interface Transceiver IC 710-SN75LBC180ADRG4
Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70 Product overview: SN75LBC180ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180ADRG4 can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver and Receiver Pair 14-SOIC 0 to 70 Product overview: SN75LBC180ADRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180ADRG4
RS-485 Interface IC SN75LBC180ADRG4
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180ADRG4 1101078-SN75LBC180ADRG4 710-SN75LBC180ADRG4 SN75LBC180ADRG4
Product Name SN75LBC180A Low-Power Differential Line Driver and Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180ADRG4 Low-Power SOIC Interface Transceiver IC RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details