Texas Instruments SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers SN75LP1185DBR

Description
Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70
Request a Quote Datasheet
Description
Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers - SN75LP1185DBR - Texas Instruments
Dallas, TX, United States
SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers
SN75LP1185DBR
SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers SN75LP1185DBR
Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70

Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DBR - 065753-SN75LP1185DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DBR
065753-SN75LP1185DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DBR 065753-SN75LP1185DBR
Manufacturer: Texas Instruments Win Source Part Number: 065753-SN75LP1185DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065753-SN75LP1185DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power SSOP Interface Transceiver IC
710-SN75LP1185DBR
Low-Power SSOP Interface Transceiver IC 710-SN75LP1185DBR
Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70 Product overview: SN75LP1185DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LP1185DBR can be used for catalog matching and distributor lookup.

Low-Power Multiple RS-232 Drivers and Receivers 20-SSOP 0 to 70 Product overview: SN75LP1185DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LP1185DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LP1185DBR
RS-232 Interface IC SN75LP1185DBR
RS-232 Interface IC LP Mult RS232

RS-232 Interface IC LP Mult RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LP1185DBR 065753-SN75LP1185DBR 710-SN75LP1185DBR SN75LP1185DBR
Product Name SN75LP1185 Low-Power Multiple RS-232 Drivers and Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LP1185DBR Low-Power SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Quad Interface Transceiver IC - 710-DS1489AMX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATMX/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
6 suppliers