Texas Instruments SN75LVCP422 2 Channel SATA 3Gbps Repeater SN75LVCP422DB

Description
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85
Request a Quote Datasheet
Description
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP422 2 Channel SATA 3Gbps Repeater - SN75LVCP422DB - Texas Instruments
Dallas, TX, United States
SN75LVCP422 2 Channel SATA 3Gbps Repeater
SN75LVCP422DB
SN75LVCP422 2 Channel SATA 3Gbps Repeater SN75LVCP422DB
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85

2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DB - 1256377-SN75LVCP422DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DB
1256377-SN75LVCP422DB
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DB 1256377-SN75LVCP422DB
Manufacturer: Texas Instruments Win Source Part Number: 1256377-SN75LVCP422D B Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: eSATA Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 2 Delay Time: 300ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Family Name: SN75LVCP422 Categories: Integrated Circuits (ICs) Operating Supply Current: 55mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Data Rate (Maximum): 3Gbps Alternative Parts (Cross-Reference): MAX14982CTO+; PI3DPX1202A2ZBEX; MAX4951CTP+; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256377-SN75LVCP422DB
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: eSATA
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 2
Delay Time: 300ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Family Name: SN75LVCP422
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Data Rate (Maximum): 3Gbps
Alternative Parts (Cross-Reference): MAX14982CTO+; PI3DPX1202A2ZBEX; MAX4951CTP+;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75LVCP422DB - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO20

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
756-SN75LVCP422DB
Dual SSOP Interface Transceiver IC 756-SN75LVCP422DB
2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85 Product overview: SN75LVCP422DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP422DB can be used for catalog matching and distributor lookup.

2 Channel SATA 3Gbps Repeater 20-SSOP 0 to 85 Product overview: SN75LVCP422DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP422DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP422DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP422DB
Signal Buffers, Repeaters, Splitters SN75LVCP422DB
Buffer, ReDriver 2 Channel 3Gbps 20-SSOP

Buffer, ReDriver 2 Channel 3Gbps 20-SSOP

Buy Now
Signal Buffers, Repeaters, Splitters - SN75LVCP422DB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP422DB
Signal Buffers, Repeaters, Splitters SN75LVCP422DB
IC REDRIVER ESATA 2CH 20SSOP

IC REDRIVER ESATA 2CH 20SSOP

Supplier's Site Datasheet
TWO CHANNEL SATA 3-GBPS REDRIVER - 815-SN75LVCP422DB - Utmel Electronic Limited
Hong Kong, China
TWO CHANNEL SATA 3-GBPS REDRIVER
815-SN75LVCP422DB
TWO CHANNEL SATA 3-GBPS REDRIVER 815-SN75LVCP422DB
TWO CHANNEL SATA 3-GBPS REDRIVER

TWO CHANNEL SATA 3-GBPS REDRIVER

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP422DB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP422DB
IC REDRIVER ESATA 2CH 20SSOP

IC REDRIVER ESATA 2CH 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP422DB 1256377-SN75LVCP422DB SN75LVCP422DB 756-SN75LVCP422DB SN75LVCP422DB SN75LVCP422DB 815-SN75LVCP422DB SN75LVCP422DB
Product Name SN75LVCP422 2 Channel SATA 3Gbps Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP422DB Dual SSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters TWO CHANNEL SATA 3-GBPS REDRIVER Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP422 2 Channel SATA 3Gbps Repeater Signal Conditioner; Buffer Transceiver Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SSOP SSOP SOP; SSOP; SSOP20 SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) SSOP; 20-SSOP (0.209", 5.30mm Width) SSOP; 20-SSOP (0.209, 5.30mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 5962-9583401VFA/SD - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details