Texas Instruments SN75LVDM976 9-Channel LVD-SCSI Transceiver SN75LVDM976DGG

Description
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet
Description
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDM976 9-Channel LVD-SCSI Transceiver - SN75LVDM976DGG - Texas Instruments
Dallas, TX, United States
SN75LVDM976 9-Channel LVD-SCSI Transceiver
SN75LVDM976DGG
SN75LVDM976 9-Channel LVD-SCSI Transceiver SN75LVDM976DGG
9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70

9-Channel LVD-SCSI Transceiver 56-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DGG - 139763-SN75LVDM976DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DGG
139763-SN75LVDM976DGG
Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DGG 139763-SN75LVDM976DGG
Manufacturer: Texas Instruments Win Source Part Number: 139763-SN75LVDM976DG G Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139763-SN75LVDM976DGG
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Interface Transceiver IC
710-SN75LVDM976DGG
5V TSSOP Interface Transceiver IC 710-SN75LVDM976DGG
9-Ch LVD-SCSI Bus Transceiver, 5V, 70°C, TSSOP Product overview: SN75LVDM976DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DGG can be used for catalog matching and distributor lookup.

9-Ch LVD-SCSI Bus Transceiver, 5V, 70°C, TSSOP Product overview: SN75LVDM976DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDM976DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDM976DGG 139763-SN75LVDM976DGG 710-SN75LVDM976DGG
Product Name SN75LVDM976 9-Channel LVD-SCSI Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDM976DGG 5V TSSOP Interface Transceiver IC
Technology SCSI
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details