Texas Instruments SN75LVCP601 Two Channel SATA 6Gbps Redriver/Equalizer SN75LVCP601RTJT

Description
Two Channel SATA 6Gbps Redriver/Equalizer 20-QFN 0 to 85
Request a Quote
Description
Two Channel SATA 6Gbps Redriver/Equalizer 20-QFN 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LVCP601 is a dual-channel, single-lane SATA redriver supporting data rates up to 6 Gbps, compliant with SATA physical link 2m and 3i specifications. It operates from a 3.3-V supply and features integrated output squelch, programmable RX and TX equalization, and de-emphasis control. The device consumes less than 220 mW typ at full operation, less than 50 mW in auto low-power mode, and less than 5 mW in standby mode. It compensates for signal loss over up to 24-inch FR4 traces and supports hot-plug operation with AC coupling. The part is housed in a 20-pin 4.00 mm × 4.00 mm QFN package and provides ESD protection of 10,000 V HBM, 1,500 V CDM, and 200 V MM. It is pin-compatible with LVCP412A and MAX4951.

Datasheet Summary
Powered by GS/AI

The SN75LVCP601 is a dual-channel, single-lane SATA redriver supporting data rates up to 6 Gbps, compliant with SATA physical link 2m and 3i specifications. It operates from a 3.3-V supply and features integrated output squelch, programmable RX and TX equalization, and de-emphasis control. The device consumes less than 220 mW typ at full operation, less than 50 mW in auto low-power mode, and less than 5 mW in standby mode. It compensates for signal loss over up to 24-inch FR4 traces and supports hot-plug operation with AC coupling. The part is housed in a 20-pin 4.00 mm × 4.00 mm QFN package and provides ESD protection of 10,000 V HBM, 1,500 V CDM, and 200 V MM. It is pin-compatible with LVCP412A and MAX4951.

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP601 Two Channel SATA 6Gbps Redriver/Equalizer - SN75LVCP601RTJT - Texas Instruments
Dallas, TX, United States
SN75LVCP601 Two Channel SATA 6Gbps Redriver/Equalizer
SN75LVCP601RTJT
SN75LVCP601 Two Channel SATA 6Gbps Redriver/Equalizer SN75LVCP601RTJT
Two Channel SATA 6Gbps Redriver/Equalizer 20-QFN 0 to 85

Two Channel SATA 6Gbps Redriver/Equalizer 20-QFN 0 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP601RTJT - 1256378-SN75LVCP601RTJT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP601RTJT
1256378-SN75LVCP601RTJT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP601RTJT 1256378-SN75LVCP601RTJT
Manufacturer: Texas Instruments Win Source Part Number: 1256378-SN75LVCP601R TJT Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: SATA Operating Supply Voltage: 3 V ~ 3.6 V Input: CML Output: VML Number of Channels: 2 Delay Time: 323ps Signal Conditioning: Input Equalization, Output De-Emphasis Family Name: SN75LVCP601 Categories: Integrated Circuits (ICs) Operating Supply Current: 65mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Data Rate (Maximum): 6Gbps Alternative Parts (Cross-Reference): PI3EQX5801ZDE; PI3EQX5801ZDEX; PI3DPX1203BZLEX; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256378-SN75LVCP601RTJT
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: SATA
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CML
Output: VML
Number of Channels: 2
Delay Time: 323ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Family Name: SN75LVCP601
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN (4x4)
Data Rate (Maximum): 6Gbps
Alternative Parts (Cross-Reference): PI3EQX5801ZDE; PI3EQX5801ZDEX; PI3DPX1203BZLEX;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual QFN Interface Transceiver IC
756-SN75LVCP601RTJT
Dual QFN Interface Transceiver IC 756-SN75LVCP601RTJT
2-channel SATA 6-Gbps redriver 20-QFN 0 to 85 Product overview: SN75LVCP601RTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP601RTJT can be used for catalog matching and distributor lookup.

2-channel SATA 6-Gbps redriver 20-QFN 0 to 85 Product overview: SN75LVCP601RTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP601RTJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP601RTJT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP601RTJT
IC REDRIVER SATA 2CH 6GBPS 20QFN

IC REDRIVER SATA 2CH 6GBPS 20QFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP601RTJT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP601RTJT
Signal Buffers, Repeaters, Splitters SN75LVCP601RTJT
IC REDRIVER SATA 2CH 6GBPS 20QFN

IC REDRIVER SATA 2CH 6GBPS 20QFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP601RTJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP601RTJT
Signal Buffers, Repeaters, Splitters SN75LVCP601RTJT
Buffer, ReDriver 2 Channel 6Gbps 20-QFN (4x4)

Buffer, ReDriver 2 Channel 6Gbps 20-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP601RTJT 1256378-SN75LVCP601RTJT 756-SN75LVCP601RTJT SN75LVCP601RTJT SN75LVCP601RTJT SN75LVCP601RTJT
Product Name SN75LVCP601 Two Channel SATA 6Gbps Redriver/Equalizer Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP601RTJT Dual QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP601 Two Channel SATA 6Gbps Redriver/Equalizer Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type QFN QFN 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers