Texas Instruments SN75LBC968 9-Channel Bus Transceiver With Active Termination SN75LBC968DL

Description
9-Channel Bus Transceiver With Active Termination 56-SSOP 0 to 70
Request a Quote Datasheet
Description
9-Channel Bus Transceiver With Active Termination 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC968 9-Channel Bus Transceiver With Active Termination - SN75LBC968DL - Texas Instruments
Dallas, TX, United States
SN75LBC968 9-Channel Bus Transceiver With Active Termination
SN75LBC968DL
SN75LBC968 9-Channel Bus Transceiver With Active Termination SN75LBC968DL
9-Channel Bus Transceiver With Active Termination 56-SSOP 0 to 70

9-Channel Bus Transceiver With Active Termination 56-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DL - 007543-SN75LBC968DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DL
007543-SN75LBC968DL
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DL 007543-SN75LBC968DL
Manufacturer: Texas Instruments Win Source Part Number: 007543-SN75LBC968DL Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 9/9 Duplex: Half Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007543-SN75LBC968DL
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 9/9
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LBC968DL
SSOP Interface Transceiver IC 710-SN75LBC968DL
9-channel bus transceiver with active termination 56-SSOP 0 to 70 Product overview: SN75LBC968DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC968DL can be used for catalog matching and distributor lookup.

9-channel bus transceiver with active termination 56-SSOP 0 to 70 Product overview: SN75LBC968DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC968DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75LBC968DL - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Line Transceiver, 9 Func, 9 Driver, 9 Rcvr, BICMOS, PDSO56

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC968DL 007543-SN75LBC968DL 710-SN75LBC968DL SN75LBC968DL
Product Name SN75LBC968 9-Channel Bus Transceiver With Active Termination Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC968DL SSOP Interface Transceiver IC
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specialized - 32P4911A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details