Texas Instruments SN75C23243 3-V to 5.5-V Dual RS-232 Port SN75C23243DLR

Description
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C23243 3-V to 5.5-V Dual RS-232 Port - SN75C23243DLR - Texas Instruments
Dallas, TX, United States
SN75C23243 3-V to 5.5-V Dual RS-232 Port
SN75C23243DLR
SN75C23243 3-V to 5.5-V Dual RS-232 Port SN75C23243DLR
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70

3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DLR - 1256288-SN75C23243DLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DLR
1256288-SN75C23243DLR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DLR 1256288-SN75C23243DLR
Manufacturer: Texas Instruments Win Source Part Number: 1256288-SN75C23243DL R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 6/10 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: SN75C23243 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): SN75C23243DL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256288-SN75C23243DLR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 6/10
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: SN75C23243
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): SN75C23243DL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Interface Transceiver IC
710-SN75C23243DLR
Dual SSOP Interface Transceiver IC 710-SN75C23243DLR
3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70 Product overview: SN75C23243DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C23243DLR can be used for catalog matching and distributor lookup.

3-V to 5.5-V Dual RS-232 Port 48-SSOP 0 to 70 Product overview: SN75C23243DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C23243DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C23243DLR
RS-232 Interface IC SN75C23243DLR
RS-232 Interface IC 3-5.5V RS232

RS-232 Interface IC 3-5.5V RS232

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C23243DLR 1256288-SN75C23243DLR 710-SN75C23243DLR SN75C23243DLR
Product Name SN75C23243 3-V to 5.5-V Dual RS-232 Port Interface - Interface - Drivers, Receivers, Transceivers - SN75C23243DLR Dual SSOP Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type SN75C23243 3-V to 5.5-V Dual RS-232 Port Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 10 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers