Texas Instruments SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SN75LV4737ADBRG4

Description
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver - SN75LV4737ADBRG4 - Texas Instruments
Dallas, TX, United States
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver
SN75LV4737ADBRG4
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SN75LV4737ADBRG4
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN75LV4737ADBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75LV4737ADBRG4
SSOP Interface Transceiver IC 710-SN75LV4737ADBRG4
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70 Product overview: SN75LV4737ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LV4737ADBRG4 can be used for catalog matching and distributor lookup.

3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70 Product overview: SN75LV4737ADBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LV4737ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBRG4 - 065754-SN75LV4737ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBRG4
065754-SN75LV4737ADBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBRG4 065754-SN75LV4737ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 065754-SN75LV4737ADB RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065754-SN75LV4737ADBRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LV4737ADBRG4
RS-232 Interface IC SN75LV4737ADBRG4
RS-232 Interface IC 3.3-V/5-V MultiCh Line Driver/Receiver

RS-232 Interface IC 3.3-V/5-V MultiCh Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LV4737ADBRG4 710-SN75LV4737ADBRG4 065754-SN75LV4737ADBRG4 SN75LV4737ADBRG4
Product Name SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBRG4 RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECDW - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
5 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers