Texas Instruments SN75DP120 Display Port 1:1 Dual-Mode Repeater SN75DP120RHHT

Description
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85
Request a Quote Datasheet
Description
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75DP120 Display Port 1:1 Dual-Mode Repeater - SN75DP120RHHT - Texas Instruments
Dallas, TX, United States
SN75DP120 Display Port 1:1 Dual-Mode Repeater
SN75DP120RHHT
SN75DP120 Display Port 1:1 Dual-Mode Repeater SN75DP120RHHT
Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85

Display Port 1:1 Dual-Mode Repeater 36-VQFN 0 to 85

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHT - 1256310-SN75DP120RHHT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHT
1256310-SN75DP120RHHT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHT 1256310-SN75DP120RHHT
Manufacturer: Texas Instruments Win Source Part Number: 1256310-SN75DP120RHH T Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 85°C Package: 36-VFQFN Exposed Pad Applications: DisplayPort Operating Supply Voltage: 3 V ~ 3.6 V Input: DisplayPort Output: DisplayPort Number of Channels: 4 Delay Time: 6.4ns Signal Conditioning: Input Equalization, Output Pre-Emphasis Family Name: SN75DP120 Categories: Integrated Circuits (ICs) Operating Supply Current: 165mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (6x6) Data Rate (Maximum): 2.7Gbps Alternative Parts (Cross-Reference): MAX14950ACTL+T; MAX14950ACTL+; MAX14950CTO+T; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256310-SN75DP120RHHT
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Applications: DisplayPort
Operating Supply Voltage: 3 V ~ 3.6 V
Input: DisplayPort
Output: DisplayPort
Number of Channels: 4
Delay Time: 6.4ns
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Family Name: SN75DP120
Categories: Integrated Circuits (ICs)
Operating Supply Current: 165mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-VQFN (6x6)
Data Rate (Maximum): 2.7Gbps
Alternative Parts (Cross-Reference): MAX14950ACTL+T; MAX14950ACTL+; MAX14950CTO+T;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
756-SN75DP120RHHT
Dual Interface Transceiver IC 756-SN75DP120RHHT
Display Port Dual-Mode Repeater Interface Product overview: SN75DP120RHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP120RHHT can be used for catalog matching and distributor lookup.

Display Port Dual-Mode Repeater Interface Product overview: SN75DP120RHHT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75DP120RHHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75DP120RHHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75DP120RHHT
Signal Buffers, Repeaters, Splitters SN75DP120RHHT
Buffer, ReDriver 4 Channel 2.7Gbps 36-VQFN (6x6)

Buffer, ReDriver 4 Channel 2.7Gbps 36-VQFN (6x6)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75DP120RHHT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75DP120RHHT
IC REDRIVER DISPLAYPORT 36VQFN

IC REDRIVER DISPLAYPORT 36VQFN

Supplier's Site
Sheung Wan, Hong Kong
Display Interface IC
SN75DP120RHHT
Display Interface IC SN75DP120RHHT
Display Interface IC Disp Port 1:1 Dual

Display Interface IC Disp Port 1:1 Dual

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75DP120RHHT 1256310-SN75DP120RHHT 756-SN75DP120RHHT SN75DP120RHHT SN75DP120RHHT SN75DP120RHHT
Product Name SN75DP120 Display Port 1:1 Dual-Mode Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75DP120RHHT Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Display Interface IC
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type VQFN VQFN EP 36-VFQFN Exposed Pad VQFN-36
Device Type Signal Conditioner; Buffer Transceiver Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details