Texas Instruments SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs SN75LBC179AD

Description
Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs - SN75LBC179AD - Texas Instruments
Dallas, TX, United States
SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs
SN75LBC179AD
SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs SN75LBC179AD
Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70

Low-Power Differential Line Driver and Receiver Pairs 8-SOIC 0 to 70

Buy Now Datasheet
 - SN75LBC179AD - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179AD - 042805-SN75LBC179AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179AD
042805-SN75LBC179AD
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179AD 042805-SN75LBC179AD
Manufacturer: Texas Instruments Win Source Part Number: 042805-SN75LBC179AD Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042805-SN75LBC179AD
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Interface ICs - 1625503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1625503
Line Interface ICs 1625503
Texas Instruments SN75LBC179AD

Texas Instruments SN75LBC179AD

Supplier's Site
Line Interface ICs - 6609369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6609369P
Line Interface ICs 6609369P
Texas Instruments SN75LBC179AD

Texas Instruments SN75LBC179AD

Supplier's Site
Line Interface ICs - 6609369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6609369
Line Interface ICs 6609369
Texas Instruments SN75LBC179AD

Texas Instruments SN75LBC179AD

Supplier's Site
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75LBC179AD
5V SOIC Interface Transceiver IC 710-SN75LBC179AD
RS-485 Transceiver, 30Mbps, Full Duplex, 5V, SOIC Product overview: SN75LBC179AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179AD can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 30Mbps, Full Duplex, 5V, SOIC Product overview: SN75LBC179AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC179AD
RS-485 Interface IC SN75LBC179AD
RS-485 Interface IC Diff Line Driver

RS-485 Interface IC Diff Line Driver

Buy Now Datasheet
Rs-485 Transceiver, 5.25V, Soic-8; Devic; Msl Texas Instruments - 29AH7701 - Newark, An Avnet Company
Chicago, IL, United States
Rs-485 Transceiver, 5.25V, Soic-8; Devic; Msl Texas Instruments
29AH7701
Rs-485 Transceiver, 5.25V, Soic-8; Devic; Msl Texas Instruments 29AH7701
RS-485 TRANSCEIVER, 5.25V, SOIC-8; DEVIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RS-485 TRANSCEIVER, 5.25V, SOIC-8; DEVIC; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC179AD SN75LBC179AD 042805-SN75LBC179AD 1625503 6609369P 710-SN75LBC179AD SN75LBC179AD 29AH7701
Product Name SN75LBC179A Low-Power Differential Line Driver and Receiver Pairs Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC179AD Line Interface ICs Line Interface ICs 5V SOIC Interface Transceiver IC RS-485 Interface IC Rs-485 Transceiver, 5.25V, Soic-8; Devic; Msl Texas Instruments
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 # 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers