The SN75HVD3082E is a low-power, half-duplex RS-485 transceiver compliant with the TIA/EIA-485A standard, designed for applications requiring low quiescent current and high noise immunity. It is housed in an 8-pin SOIC package measuring 4.9 mm × 6 mm, with an operating temperature range of 0°C to 70°C. The device features 1/8 unit load capability, enabling up to 256 nodes on a bus, and provides bus-pin ESD protection up to 15 kV. It includes fail-safe receiver functionality, glitch-free power-up and power-down, and a thermal-shutdown mechanism. Active mode supply current is typically 0.3 mA, with shutdown mode current of 1 nA. The device matches the industry-standard SN75176 footprint.
Low-Power Half-duplex RS-485 Transceiver 8-SOIC 0 to 70
Low-Power Half-duplex RS-485 Transceiver 8-SOIC 0 to 70 Product overview: SN75HVD3082EDRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD3082EDRG4
Manufacturer: Texas Instruments
Win Source Part Number: 042803-SN75HVD3082ED
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RS-485 Interface IC Low-Power RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD3082EDRG4 | 710-SN75HVD3082EDRG4 | 042803-SN75HVD3082EDRG4 | SN75HVD3082EDRG4 |
| Product Name | SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver | Low-Power SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EDRG4 | RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5 V ~ 5.5 V | 5V | |
| # of Tx | 1 # |