Texas Instruments SN75LBC172A Quad RS-485 Differential Line Drivers SN75LBC172ADWR

Description
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC172A Quad RS-485 Differential Line Drivers - SN75LBC172ADWR - Texas Instruments
Dallas, TX, United States
SN75LBC172A Quad RS-485 Differential Line Drivers
SN75LBC172ADWR
SN75LBC172A Quad RS-485 Differential Line Drivers SN75LBC172ADWR
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70

Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADWR - 1101061-SN75LBC172ADWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADWR
1101061-SN75LBC172ADWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADWR 1101061-SN75LBC172ADWR
Manufacturer: Texas Instruments Win Source Part Number: 1101061-SN75LBC172AD WR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101061-SN75LBC172ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LBC172ADWR
Quad SOIC Interface Transceiver IC 710-SN75LBC172ADWR
Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70 Product overview: SN75LBC172ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172ADWR can be used for catalog matching and distributor lookup.

Quad RS-485 Differential Line Drivers 20-SOIC 0 to 70 Product overview: SN75LBC172ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC172ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC172ADWR
RS-485 Interface IC SN75LBC172ADWR
RS-485 Interface IC Quad RS-485 Diff Line Driver

RS-485 Interface IC Quad RS-485 Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC172ADWR 1101061-SN75LBC172ADWR 710-SN75LBC172ADWR SN75LBC172ADWR
Product Name SN75LBC172A Quad RS-485 Differential Line Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC172ADWR Quad SOIC Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDBG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
Interface Transceiver IC - 710-DS96F173MJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 15000 kbps
View Details
2 suppliers
SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers