The SN75LVDS386DGG is a 16-channel low-voltage differential signaling (LVDS) receiver operating from a single 3.3-V supply, with LVTTL-level outputs that are 5-V tolerant. It meets or exceeds the requirements of the ANSI/TIA/EIA-644 standard and supports signaling rates up to 250 Mbps. The device features open-circuit fail-safe, flow-through pinout, and typical propagation delay of 2.6 ns with output skew of 100 ps. It is packaged in a 64-pin TSSOP with dimensions of 17.00 mm × 6.10 mm and operates over a temperature range of 0°C to 70°C. The bus-terminal ESD rating is 4 kV.
16-Channel LVDS Receiver 64-TSSOP 0 to 70
16-channel LVDS receiver 64-TSSOP 0 to 70 Product overview: SN75LVDS386DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS386DGG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256382-SN75LVDS386D
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 0/16
Data Rate: 250Mbps
Categories: Integrated Circuits
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 75LVDS386
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
LVDS Interface IC 16-Channel LVDS Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS386DGG | 710-SN75LVDS386DGG | 1256382-SN75LVDS386DGG | SN75LVDS386DGG |
| Product Name | SN75LVDS386 16-Channel LVDS Receiver | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS386DGG | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 16 # | |||
| Data Rate | 250000 kbps | 630000 kbps | 250000 kbps | 250000 to ? kbps |