Low-Power Half-duplex RS-485 Transceiver 8-SOIC 0 to 70
RS-485 Transceiver, Half-Duplex, 200Kbps, 5V, SOIC Product overview: SN75HVD3082EDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD3082EDR can be used for catalog matching and distributor lookup.
transceiver 200Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS-485 Interface IC RS485 Low Power
RS485 TRANSCEIVER, 200KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD3082EDR | 710-SN75HVD3082EDR | SN75HVD3082EDR | SN75HVD3082EDR | 26AJ9649 | SN75HVD3082EDR |
| Product Name | SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-485 Interface IC | Rs485 Transceiver, 200Kbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | RS485 | RS422; RS485 | RS485; RS485 | |||
| Device Type | Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V~5.5V | 5V | Other; 4.5V | Other; 4.5V ~ 5.5V | |
| # of Tx | 1 # |