Texas Instruments SN75LVDS391 Quad LVDS Transmitter SN75LVDS391PW

Description
Quad LVDS Transmitter 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS391 Quad LVDS Transmitter - SN75LVDS391PW - Texas Instruments
Dallas, TX, United States
SN75LVDS391 Quad LVDS Transmitter
SN75LVDS391PW
SN75LVDS391 Quad LVDS Transmitter SN75LVDS391PW
Quad LVDS Transmitter 16-TSSOP 0 to 70

Quad LVDS Transmitter 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN75LVDS391PW
Quad TSSOP Interface Transceiver IC 710-SN75LVDS391PW
Quad LVDS driver 16-TSSOP 0 to 70 Product overview: SN75LVDS391PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391PW can be used for catalog matching and distributor lookup.

Quad LVDS driver 16-TSSOP 0 to 70 Product overview: SN75LVDS391PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261487-SN75LVDS391PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261487-SN75LVDS391PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261487-SN75LVDS391PW
Win Source Part Number: 1261487-SN75LVDS391P W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75LVDS391PWG4,SN75 LVDS391PWG4,296-2666 7-5,2156-SN75LVDS391 PW,SN75LVDS391PW,TEX TISSN75LVDS391PW Base Product Number: 75LVDS391

Win Source Part Number: 1261487-SN75LVDS391PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75LVDS391PWG4,SN75LVDS391PWG4,296-26667-5,2156-SN75LVDS391PW,SN75LVDS391PW,TEXTISSN75LVDS391PW
Base Product Number: 75LVDS391

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS391PW
LVDS Interface IC SN75LVDS391PW
LVDS Interface IC Quad LVDS Transmitter

LVDS Interface IC Quad LVDS Transmitter

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS391PW 710-SN75LVDS391PW 1261487-SN75LVDS391PW SN75LVDS391PW
Product Name SN75LVDS391 Quad LVDS Transmitter Quad TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Transmitter Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers