Texas Instruments SN75LVDS391 Quad LVDS Transmitter SN75LVDS391D

Description
Quad LVDS Transmitter 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS391 Quad LVDS Transmitter - SN75LVDS391D - Texas Instruments
Dallas, TX, United States
SN75LVDS391 Quad LVDS Transmitter
SN75LVDS391D
SN75LVDS391 Quad LVDS Transmitter SN75LVDS391D
Quad LVDS Transmitter 16-SOIC 0 to 70

Quad LVDS Transmitter 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261486-SN75LVDS391D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261486-SN75LVDS391D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261486-SN75LVDS391D
Win Source Part Number: 1261486-SN75LVDS391D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 40 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75LVDS391D,SN75LVD S391DG4,TEXTISSN75LV DS391D,2156-SN75LVDS 391D,296-34180-5,SN7 5LVDS391DG4 Base Product Number: 75LVDS391

Win Source Part Number: 1261486-SN75LVDS391D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75LVDS391D,SN75LVDS391DG4,TEXTISSN75LVDS391D,2156-SN75LVDS391D,296-34180-5,SN75LVDS391DG4
Base Product Number: 75LVDS391

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS391D
Quad SOIC Interface Transceiver IC 710-SN75LVDS391D
Quad LVDS driver 16-SOIC 0 to 70 Product overview: SN75LVDS391D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391D can be used for catalog matching and distributor lookup.

Quad LVDS driver 16-SOIC 0 to 70 Product overview: SN75LVDS391D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS391D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS391D
LVDS Interface IC SN75LVDS391D
LVDS Interface IC Quad LVDS

LVDS Interface IC Quad LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS391D 1261486-SN75LVDS391D 710-SN75LVDS391D SN75LVDS391D
Product Name SN75LVDS391 Quad LVDS Transmitter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transmitter Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 - 709880-CD74HCT4316M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers