Texas Instruments SN75LVDS31 Quad High-Speed Differential Drivers SN75LVDS31PW

Description
Quad High-Speed Differential Drivers 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
Quad High-Speed Differential Drivers 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS31 Quad High-Speed Differential Drivers - SN75LVDS31PW - Texas Instruments
Dallas, TX, United States
SN75LVDS31 Quad High-Speed Differential Drivers
SN75LVDS31PW
SN75LVDS31 Quad High-Speed Differential Drivers SN75LVDS31PW
Quad High-Speed Differential Drivers 16-TSSOP 0 to 70

Quad High-Speed Differential Drivers 16-TSSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261488-SN75LVDS31PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261488-SN75LVDS31PW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261488-SN75LVDS31PW
Win Source Part Number: 1261488-SN75LVDS31PW Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Standard Package: 90 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 155Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN75LVDS31PW,SN 75LVDS31PWG4,-296-12 005-5,SN75LVDS31PWG4 ,296-12005-5,296-120 05-5R,-SN75LVDS31PWR ,-296-12005-5,TEXTIS SN75LVDS31PW Base Product Number: 75LVDS31

Win Source Part Number: 1261488-SN75LVDS31PW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Standard Package: 90
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 155Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN75LVDS31PW,SN75LVDS31PWG4,-296-12005-5,SN75LVDS31PWG4,296-12005-5,296-12005-5R,-SN75LVDS31PWR,-296-12005-5,TEXTISSN75LVDS31PW
Base Product Number: 75LVDS31

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN75LVDS31PW
Quad TSSOP Interface Transceiver IC 710-SN75LVDS31PW
Quad High-Speed Differential Drivers 16-TSSOP 0 to 70 Product overview: SN75LVDS31PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31PW can be used for catalog matching and distributor lookup.

Quad High-Speed Differential Drivers 16-TSSOP 0 to 70 Product overview: SN75LVDS31PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS31PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS31PW
LVDS Interface IC SN75LVDS31PW
LVDS Interface IC Quad HS Diff

LVDS Interface IC Quad HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS31PW 1261488-SN75LVDS31PW 710-SN75LVDS31PW SN75LVDS31PW
Product Name SN75LVDS31 Quad High-Speed Differential Drivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type SN75LVDS31 Quad High-Speed Differential Drivers Receiver; Sensor Interface; Transceiver Transceiver
# of Tx 4 #
Data Rate 155000 kbps 155000 kbps 155000 kbps 155000 to ? kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4053F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers