Texas Instruments SN75LBC174A Quadruple RS-485 Differential Line Drivers SN75LBC174ADWRG4

Description
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC174A Quadruple RS-485 Differential Line Drivers - SN75LBC174ADWRG4 - Texas Instruments
Dallas, TX, United States
SN75LBC174A Quadruple RS-485 Differential Line Drivers
SN75LBC174ADWRG4
SN75LBC174A Quadruple RS-485 Differential Line Drivers SN75LBC174ADWRG4
Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70

Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LBC174ADWRG4
Quad SOIC Interface Transceiver IC 710-SN75LBC174ADWRG4
IC QUAD RS-485 DIFF DRVR 20-SOIC Product overview: SN75LBC174ADWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174ADWRG4 can be used for catalog matching and distributor lookup.

IC QUAD RS-485 DIFF DRVR 20-SOIC Product overview: SN75LBC174ADWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174ADWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADWRG4 - 1101066-SN75LBC174ADWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADWRG4
1101066-SN75LBC174ADWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADWRG4 1101066-SN75LBC174ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1101066-SN75LBC174AD WRG4 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101066-SN75LBC174ADWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC174ADWRG4 710-SN75LBC174ADWRG4 1101066-SN75LBC174ADWRG4
Product Name SN75LBC174A Quadruple RS-485 Differential Line Drivers Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174ADWRG4
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS8921 Differential Line Drivers and Receiver Pair - DS8921AMX/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
6 suppliers
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278TMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details