Texas Instruments SN75LBC179 Low-Power Differential Line Driver And Receiver Pair SN75LBC179PE4

Description
Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70
Request a Quote
Description
Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power differential line driver and receiver pair in an 8-pin PDIP package, designed for full-duplex RS-485 communication with a 5 V supply, operating over the commercial temperature range of 0°C to 70°C, meeting ANSI RS-485 and ISO 8482:1987(E) standards, with a body size of 9.81 mm x 6.35 mm.

Datasheet Summary
Powered by GS/AI

Low-power differential line driver and receiver pair in an 8-pin PDIP package, designed for full-duplex RS-485 communication with a 5 V supply, operating over the commercial temperature range of 0°C to 70°C, meeting ANSI RS-485 and ISO 8482:1987(E) standards, with a body size of 9.81 mm x 6.35 mm.

Suppliers

Company
Product
Description
Supplier Links
SN75LBC179 Low-Power Differential Line Driver And Receiver Pair - SN75LBC179PE4 - Texas Instruments
Dallas, TX, United States
SN75LBC179 Low-Power Differential Line Driver And Receiver Pair
SN75LBC179PE4
SN75LBC179 Low-Power Differential Line Driver And Receiver Pair SN75LBC179PE4
Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70

Low-Power Differential Line Driver And Receiver Pair 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
DIP Interface Transceiver IC
710-SN75LBC179PE4
DIP Interface Transceiver IC 710-SN75LBC179PE4
IC DIFF LINE DRIVER/REC 8-DIP Product overview: SN75LBC179PE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179PE4 can be used for catalog matching and distributor lookup.

IC DIFF LINE DRIVER/REC 8-DIP Product overview: SN75LBC179PE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC179PE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - SN75LBC179PE4 - 1095282-SN75LBC179PE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN75LBC179PE4
1095282-SN75LBC179PE4
Interface - Interface - Specialized - SN75LBC179PE4 1095282-SN75LBC179PE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095282-SN75LBC179PE 4 Packaging: Rail/Tube Number of Circuits: 32 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 10 Mbps Number of Drivers: 1 Weight: 440.012948 mg Number of Pins: 8 Number of Receivers: 1 Number of Transmitters: 1 Number of Transceivers: 1 Simplex/Duplex: Full Duplex Categories: Interface - Specialized Case / Package: PDIP Alternative Parts (Cross-Reference): SN65LBC179PE4; SN65LBC179AP; DS75176BN/NOPB; ADM488ANZ; ADM485JNZ; ADM488AN; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Receiver Nominal Supply Current: 5 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095282-SN75LBC179PE4
Packaging: Rail/Tube
Number of Circuits: 32
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 10 Mbps
Number of Drivers: 1
Weight: 440.012948 mg
Number of Pins: 8
Number of Receivers: 1
Number of Transmitters: 1
Number of Transceivers: 1
Simplex/Duplex: Full Duplex
Categories: Interface - Specialized
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN65LBC179PE4; SN65LBC179AP; DS75176BN/NOPB; ADM488ANZ; ADM485JNZ; ADM488AN;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Receiver
Nominal Supply Current: 5 mA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC179PE4 710-SN75LBC179PE4 1095282-SN75LBC179PE4
Product Name SN75LBC179 Low-Power Differential Line Driver And Receiver Pair DIP Interface Transceiver IC Interface - Interface - Specialized - SN75LBC179PE4
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 5 V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD54AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC541F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
CD54HC368 High Speed CMOS Logic Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HC368F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details