FlatLink(TM) Transmitter 48-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 211972-SN75LVDS84ADG
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75LVDS84ADGGR; SN75LVDS84ADGG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
FlatLink™ Transmitter 48-TSSOP 0 to 70 Product overview: SN75LVDS84ADGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS84ADGGRG
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LVDS84ADGGRG4 | 211972-SN75LVDS84ADGGRG4 | 710-SN75LVDS84ADGGRG4 |
| Product Name | SN75LVDS84A FlatLink(TM) Transmitter | Interface - Interface - Drivers, Receivers, Transceivers - SN75LVDS84ADGGRG4 | TSSOP Interface Transceiver IC |
| Technology | LVDS | ||
| Device Type | Transmitter | Receiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |