Quadruple RS-485 differential line receiver with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications, in a 16-pin SOIC package measuring 9.9 mm × 6 mm, characterized for operation from 0°C to 70°C, with a signaling rate exceeding 50 Mbps, common-mode input range of -7 V to 12 V, ESD protection exceeding 6 kV on bus inputs, propagation delay under 16 ns, and standby power consumption under 20 µA.
Quadruple RS-485 Differential Line Receivers 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 136829-SN75LBC173AD
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RS-485 Receiver IC, 50Mbps, 4 Ch, 5V, SOIC Product overview: SN75LBC173AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC173AD can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Quad RS485 Diff Line
LINE RECEIVER, RS422/RS485, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75LBC173AD | 136829-SN75LBC173AD | 710-SN75LBC173AD | SN75LBC173AD | 28AH5175 |
| Product Name | SN75LBC173A Quadruple RS-485 Differential Line Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC173AD | 5V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Line Receiver, Rs422/rs485, Soic-16; Device Type Texas Instruments |
| Technology | RS485 | ||||
| Device Type | Receiver | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | Other; 4.75V | |
| # of Tx | 0 # |