Texas Instruments SN75LBC175 Quadruple Low-Power Differential Line Receiver SN75LBC175N

Description
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC175 Quadruple Low-Power Differential Line Receiver - SN75LBC175N - Texas Instruments
Dallas, TX, United States
SN75LBC175 Quadruple Low-Power Differential Line Receiver
SN75LBC175N
SN75LBC175 Quadruple Low-Power Differential Line Receiver SN75LBC175N
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70

Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175N - 1101072-SN75LBC175N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175N
1101072-SN75LBC175N
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175N 1101072-SN75LBC175N
Manufacturer: Texas Instruments Win Source Part Number: 1101072-SN75LBC175N Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 45mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1101072-SN75LBC175N
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 45mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75LBC175N
Low-Power Interface Transceiver IC 710-SN75LBC175N
Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75LBC175N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175N can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Receiver 16-PDIP 0 to 70 Product overview: SN75LBC175N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC175N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN75LBC175N
RS-422/RS-485 Interface IC SN75LBC175N
RS-422/RS-485 Interface IC Quad Diff Line Rec

RS-422/RS-485 Interface IC Quad Diff Line Rec

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC175N 1101072-SN75LBC175N 710-SN75LBC175N SN75LBC175N
Product Name SN75LBC175 Quadruple Low-Power Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC175N Low-Power Interface Transceiver IC RS-422/RS-485 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 0 #
Unlock Full Specs
to access all available technical data

Similar Products