Texas Instruments SN75LBC174A Quadruple RS-485 Differential Line Drivers SN75LBC174A16DW

Description
Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70
Request a Quote
Description
Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LBC174A is a quadruple RS-485 differential line driver designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications. It supports signaling rates of up to 30 Mbps and features low standby power consumption of 1.5 mA maximum. The device includes built-in current limiting and thermal shutdown protection, making it suitable for high-speed multipoint applications in noisy environments. It operates over a temperature range of 0°C to 70°C and is characterized by a propagation delay time of less than 11 ns. The SN75LBC174A is compatible with industry-standard pin-outs, allowing for easy integration into existing designs. The device is packaged in a 16-pin SOIC format.

Datasheet Summary
Powered by GS/AI

The SN75LBC174A is a quadruple RS-485 differential line driver designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications. It supports signaling rates of up to 30 Mbps and features low standby power consumption of 1.5 mA maximum. The device includes built-in current limiting and thermal shutdown protection, making it suitable for high-speed multipoint applications in noisy environments. It operates over a temperature range of 0°C to 70°C and is characterized by a propagation delay time of less than 11 ns. The SN75LBC174A is compatible with industry-standard pin-outs, allowing for easy integration into existing designs. The device is packaged in a 16-pin SOIC format.

Suppliers

Company
Product
Description
Supplier Links
SN75LBC174A Quadruple RS-485 Differential Line Drivers - SN75LBC174A16DW - Texas Instruments
Dallas, TX, United States
SN75LBC174A Quadruple RS-485 Differential Line Drivers
SN75LBC174A16DW
SN75LBC174A Quadruple RS-485 Differential Line Drivers SN75LBC174A16DW
Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70

Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC174A16DW
SOIC Interface Transceiver IC 710-SN75LBC174A16DW
Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70 Product overview: SN75LBC174A16DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174A16DW can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Drivers 16-SOIC 0 to 70 Product overview: SN75LBC174A16DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC174A16DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174A16DW - 123736-SN75LBC174A16DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174A16DW
123736-SN75LBC174A16DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174A16DW 123736-SN75LBC174A16DW
Manufacturer: Texas Instruments Win Source Part Number: 123736-SN75LBC174A16 DW Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 123736-SN75LBC174A16DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC174A16DW
RS-485 Interface IC SN75LBC174A16DW
RS-485 Interface IC Quad RS-485 Diff Line Driver

RS-485 Interface IC Quad RS-485 Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC174A16DW 710-SN75LBC174A16DW 123736-SN75LBC174A16DW SN75LBC174A16DW
Product Name SN75LBC174A Quadruple RS-485 Differential Line Drivers SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC174A16DW RS-485 Interface IC
Technology RS485
Device Type Line / Bus Driver Transceiver Receiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-90563012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers
MAX208 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX208IDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers