Texas Instruments SN75LBC771 GeoPort(TM) Transceiver SN75LBC771DW

Description
GeoPort(TM) Transceiver 20-SOIC
Request a Quote Datasheet
Description
GeoPort(TM) Transceiver 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC771 GeoPort(TM) Transceiver - SN75LBC771DW - Texas Instruments
Dallas, TX, United States
SN75LBC771 GeoPort(TM) Transceiver
SN75LBC771DW
SN75LBC771 GeoPort(TM) Transceiver SN75LBC771DW
GeoPort(TM) Transceiver 20-SOIC

GeoPort(TM) Transceiver 20-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC771DW
SOIC Interface Transceiver IC 710-SN75LBC771DW
GeoPort™ Transceiver 20-SOIC 0 to 70 Product overview: SN75LBC771DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC771DW can be used for catalog matching and distributor lookup.

GeoPort™ Transceiver 20-SOIC 0 to 70 Product overview: SN75LBC771DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC771DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75LBC771DW - Rochester Electronics
Newburyport, MA, United States
SN75LBC771 GeoPort Transceiver

SN75LBC771 GeoPort Transceiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC771DW - 007541-SN75LBC771DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC771DW
007541-SN75LBC771DW
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC771DW 007541-SN75LBC771DW
Manufacturer: Texas Instruments Win Source Part Number: 007541-SN75LBC771DW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: GeoPort Number of Drivers/Receivers: 2/3 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 007541-SN75LBC771DW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: GeoPort
Number of Drivers/Receivers: 2/3
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC771DW 710-SN75LBC771DW SN75LBC771DW 007541-SN75LBC771DW
Product Name SN75LBC771 GeoPort(TM) Transceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC771DW
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Package Type SOIC SOIC SOIC; SOIC20 SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details