Texas Instruments SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver SN75LVCP600DRFR

Description
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85
Request a Quote
Description
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LVCP600 is a single-channel SATA Express signal conditioner supporting data rates up to 6 Gbps for use in notebooks, desktops, servers, and docking stations. It operates from a single 3.3-V supply and is packaged in an 8-pin WSON measuring 2.00 mm × 2.00 mm. The device provides selectable equalization and de-emphasis to compensate for up to 14 dB of input loss and 1.2 dB of output loss at 3 GHz, supports hot-plug operation with AC coupling, and features auto low-power mode reducing consumption to under 11 mW. It meets ESD ratings of 6 kV HBM and 1.5 kV CDM, and operates from 0°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN75LVCP600 is a single-channel SATA Express signal conditioner supporting data rates up to 6 Gbps for use in notebooks, desktops, servers, and docking stations. It operates from a single 3.3-V supply and is packaged in an 8-pin WSON measuring 2.00 mm × 2.00 mm. The device provides selectable equalization and de-emphasis to compensate for up to 14 dB of input loss and 1.2 dB of output loss at 3 GHz, supports hot-plug operation with AC coupling, and features auto low-power mode reducing consumption to under 11 mW. It meets ESD ratings of 6 kV HBM and 1.5 kV CDM, and operates from 0°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver - SN75LVCP600DRFR - Texas Instruments
Dallas, TX, United States
SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver
SN75LVCP600DRFR
SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver SN75LVCP600DRFR
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85

1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85

Buy Now Datasheet
 - SN75LVCP600DRFR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFR - 191816-SN75LVCP600DRFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFR
191816-SN75LVCP600DRFR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFR 191816-SN75LVCP600DRFR
Manufacturer: Texas Instruments Win Source Part Number: 191816-SN75LVCP600DR FR Packaging: Reel - TR Type: Buffer, ReDriver Applications: SATA Input: VML Output: VML Number of Channels: 1 Data Rate (Max): 6Gbps Delay Time: 275ps Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 29mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 191816-SN75LVCP600DRFR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Input: VML
Output: VML
Number of Channels: 1
Data Rate (Max): 6Gbps
Delay Time: 275ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 29mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-SN75LVCP600DRFR
Interface Transceiver IC 756-SN75LVCP600DRFR
1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85 Product overview: SN75LVCP600DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP600DRFR can be used for catalog matching and distributor lookup.

1.5/3.0/6.0 Gbps Single Channel SATA Redriver 8-WSON 0 to 85 Product overview: SN75LVCP600DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP600DRFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
SN75LVCP600DRFR
Interface - Specialized SN75LVCP600DRFR
Interface - Specialized 1.5/3.0/6.0 Gbps Sgl Ch SATA Redriver

Interface - Specialized 1.5/3.0/6.0 Gbps Sgl Ch SATA Redriver

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP600DRFR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP600DRFR
IC REDRIVER SATA 1CH 6GBPS 8WSON

IC REDRIVER SATA 1CH 6GBPS 8WSON

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP600DRFR
Signal Buffers, Repeaters, Splitters SN75LVCP600DRFR
Buffer, ReDriver 1 Channel 6Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 6Gbps 8-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP600DRFR SN75LVCP600DRFR 191816-SN75LVCP600DRFR 756-SN75LVCP600DRFR SN75LVCP600DRFR SN75LVCP600DRFR SN75LVCP600DRFR
Product Name SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP600DRFR Interface Transceiver IC Interface - Specialized Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP600 1.5/3.0/6.0 Gbps Single Channel SATA Redriver Transceiver Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details