The SN75C3232DWR is a two-channel RS-232 compatible line driver and receiver in a 16-pin SOIC package measuring 10.3 mm by 7.50 mm, operating from a single 3-V to 5.5-V supply with a typical supply current of 300 μA. It supports data rates up to 1 Mbit/s and includes ±15 kV ESD protection on all RS-232 bus pins. The device requires four external 0.1 μF capacitors for charge pump operation and is rated for operation from 0 °C to 70 °C.
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC 0 to 70 Product overview: SN75C3232DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3232DWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1256300-SN75C3232DWR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: SN75C3232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ST3232EBW; ST3232EBWR; MAX3232EWE-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75C3232DWR | 710-SN75C3232DWR | 1256300-SN75C3232DWR | SN75C3232DWR |
| Product Name | SN75C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75C3232DWR | RS-232 Interface IC |
| Technology | RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |