Texas Instruments SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3221DBRG4

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75C3221 is a single-channel RS-232 line driver and receiver designed for operation from a 3-V to 5.5-V supply, featuring an auto-powerdown mode that reduces standby current to 1 μA. It includes ±15-kV ESD protection on RS-232 bus pins and supports data rates up to 1 Mbit/s. The device is packaged in a 16-pin SSOP (DB) with a body size of 6.20 mm × 5.30 mm and operates over a temperature range of 0°C to 70°C. External capacitors of 0.1 μF are required for the on-chip charge pump. The INVALID output indicates valid RS-232 signal presence, and the part supports forced shutdown via control pins FORCEON and FORCEOFF.

Datasheet Summary
Powered by GS/AI

The SN75C3221 is a single-channel RS-232 line driver and receiver designed for operation from a 3-V to 5.5-V supply, featuring an auto-powerdown mode that reduces standby current to 1 μA. It includes ±15-kV ESD protection on RS-232 bus pins and supports data rates up to 1 Mbit/s. The device is packaged in a 16-pin SSOP (DB) with a body size of 6.20 mm × 5.30 mm and operates over a temperature range of 0°C to 70°C. External capacitors of 0.1 μF are required for the on-chip charge pump. The INVALID output indicates valid RS-232 signal presence, and the part supports forced shutdown via control pins FORCEON and FORCEOFF.

Suppliers

Company
Product
Description
Supplier Links
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3221DBRG4 - Texas Instruments
Dallas, TX, United States
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3221DBRG4
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3221DBRG4
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN75C3221DBRG4
SSOP Interface Transceiver IC 710-SN75C3221DBRG4
IC RS232 DRVR/RCVR 1-CH 16-SSOP Product overview: SN75C3221DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221DBRG4 can be used for catalog matching and distributor lookup.

IC RS232 DRVR/RCVR 1-CH 16-SSOP Product overview: SN75C3221DBRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221DBRG4 - 1100998-SN75C3221DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221DBRG4
1100998-SN75C3221DBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221DBRG4 1100998-SN75C3221DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100998-SN75C3221DBR G4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100998-SN75C3221DBRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3221DBRG4 710-SN75C3221DBRG4 1100998-SN75C3221DBRG4
Product Name SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221DBRG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

ISO35T Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver - ISO35TDW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details