Texas Instruments SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180RSAT

Description
Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70
Request a Quote Datasheet
Description
Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair - SN75LBC180RSAT - Texas Instruments
Dallas, TX, United States
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair
SN75LBC180RSAT
SN75LBC180 Low-Power Differential Line Driver And Receiver Pair SN75LBC180RSAT
Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70

Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70

Buy Now Datasheet
Singapore, Singapore
Low-Power QFN Interface Transceiver IC
710-SN75LBC180RSAT
Low-Power QFN Interface Transceiver IC 710-SN75LBC180RSAT
Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70 Product overview: SN75LBC180RSAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180RSAT can be used for catalog matching and distributor lookup.

Low-Power Differential Line Driver And Receiver Pair 16-QFN 0 to 70 Product overview: SN75LBC180RSAT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC180RSAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180RSAT - 795200-SN75LBC180RSAT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180RSAT
795200-SN75LBC180RSAT
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180RSAT 795200-SN75LBC180RSAT
Manufacturer: Texas Instruments Win Source Part Number: 795200-SN75LBC180RSA T Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-VQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 45mV Family Name: SN75LBC180 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): LTC1482CMS8#PBF; LTC1484CMS8#PBF; LTC1484CN8#PBF; LTC1484CMS8#TRPBF; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795200-SN75LBC180RSAT
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Family Name: SN75LBC180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): LTC1482CMS8#PBF; LTC1484CMS8#PBF; LTC1484CN8#PBF; LTC1484CMS8#TRPBF;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC180RSAT
RS-485 Interface IC SN75LBC180RSAT
RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

RS-485 Interface IC Lo-Pwr Diff Ln Drvr & Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC180RSAT 710-SN75LBC180RSAT 795200-SN75LBC180RSAT SN75LBC180RSAT
Product Name SN75LBC180 Low-Power Differential Line Driver And Receiver Pair Low-Power QFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC180RSAT RS-485 Interface IC
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31QDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details