Texas Instruments SN75LVCP412A Two Channel SATA 3Gbps Redriver SN75LVCP412ARTJT

Description
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85
Request a Quote Datasheet
Description
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP412A Two Channel SATA 3Gbps Redriver - SN75LVCP412ARTJT - Texas Instruments
Dallas, TX, United States
SN75LVCP412A Two Channel SATA 3Gbps Redriver
SN75LVCP412ARTJT
SN75LVCP412A Two Channel SATA 3Gbps Redriver SN75LVCP412ARTJT
Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85

Two Channel SATA 3Gbps Redriver 20-QFN 0 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJT - 030554-SN75LVCP412ARTJT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJT
030554-SN75LVCP412ARTJT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJT 030554-SN75LVCP412ARTJT
Manufacturer: Texas Instruments Win Source Part Number: 030554-SN75LVCP412AR TJT Packaging: Reel - TR Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3Gbps Delay Time: 300ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 56mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 030554-SN75LVCP412ARTJT
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 300ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 56mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
0.956V Interface Transceiver IC
756-SN75LVCP412ARTJT
0.956V Interface Transceiver IC 756-SN75LVCP412ARTJT
LVDS Driver 3000Mbps 0.956V 20-Pin WQFN EP T/R Product overview: SN75LVCP412ARTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.956V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.956V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412ARTJT can be used for catalog matching and distributor lookup.

LVDS Driver 3000Mbps 0.956V 20-Pin WQFN EP T/R Product overview: SN75LVCP412ARTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.956V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.956V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412ARTJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412ARTJT
Signal Buffers, Repeaters, Splitters SN75LVCP412ARTJT
Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP412ARTJT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP412ARTJT
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412ARTJT
Signal Buffers, Repeaters, Splitters SN75LVCP412ARTJT
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP412ARTJT 030554-SN75LVCP412ARTJT 756-SN75LVCP412ARTJT SN75LVCP412ARTJT SN75LVCP412ARTJT SN75LVCP412ARTJT
Product Name SN75LVCP412A Two Channel SATA 3Gbps Redriver Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412ARTJT 0.956V Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP412A Two Channel SATA 3Gbps Redriver Signal Conditioner; Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type QFN 20-QFN (4x4) WQFN EP 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918B-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051EE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details