Texas Instruments SN75LVDS390 Quad LVDS Receiver SN75LVDS390DR

Description
Quad LVDS Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad LVDS Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVDS390 Quad LVDS Receiver - SN75LVDS390DR - Texas Instruments
Dallas, TX, United States
SN75LVDS390 Quad LVDS Receiver
SN75LVDS390DR
SN75LVDS390 Quad LVDS Receiver SN75LVDS390DR
Quad LVDS Receiver 16-SOIC 0 to 70

Quad LVDS Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-SN75LVDS390DR
Quad SOIC Interface Transceiver IC 710-SN75LVDS390DR
Quad LVDS receiver 16-SOIC 0 to 70 Product overview: SN75LVDS390DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS390DR can be used for catalog matching and distributor lookup.

Quad LVDS receiver 16-SOIC 0 to 70 Product overview: SN75LVDS390DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LVDS390DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261364-SN75LVDS390DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261364-SN75LVDS390DR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261364-SN75LVDS390DR
Win Source Part Number: 1261364-SN75LVDS390D R Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 200Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75LVDS390DRG4,SN75 LVDS390DRG4,2156-SN7 5LVDS390DR,TEXTISSN7 5LVDS390DR Base Product Number: 75LVDS390

Win Source Part Number: 1261364-SN75LVDS390DR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75LVDS390DRG4,SN75LVDS390DRG4,2156-SN75LVDS390DR,TEXTISSN75LVDS390DR
Base Product Number: 75LVDS390

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN75LVDS390DR
LVDS Interface IC SN75LVDS390DR
LVDS Interface IC QUAD LVDS RECEIVER

LVDS Interface IC QUAD LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVDS390DR 710-SN75LVDS390DR 1261364-SN75LVDS390DR SN75LVDS390DR
Product Name SN75LVDS390 Quad LVDS Receiver Quad SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 200000 kbps 630000 kbps 200000 kbps 200000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370820-CD74HC4051QPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
SN74LVTH18502A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Universal Bus Transceivers - 8V18502AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details