Texas Instruments SN75LBC170 Triple Differential Transceivers SN75LBC170DB

Description
Triple Differential Transceivers 16-SSOP 0 to 70
Request a Quote Datasheet
Description
Triple Differential Transceivers 16-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC170 Triple Differential Transceivers - SN75LBC170DB - Texas Instruments
Dallas, TX, United States
SN75LBC170 Triple Differential Transceivers
SN75LBC170DB
SN75LBC170 Triple Differential Transceivers SN75LBC170DB
Triple Differential Transceivers 16-SSOP 0 to 70

Triple Differential Transceivers 16-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DB - 1256328-SN75LBC170DB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DB
1256328-SN75LBC170DB
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DB 1256328-SN75LBC170DB
Manufacturer: Texas Instruments Win Source Part Number: 1256328-SN75LBC170DB Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 30Mbps Family Name: SN75LBC170 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): SN75LBC170DBR; Introduction Date: February 01, 2007 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256328-SN75LBC170DB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Family Name: SN75LBC170
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): SN75LBC170DBR;
Introduction Date: February 01, 2007
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V SSOP Interface Transceiver IC - 710-SN75LBC170DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Interface Transceiver IC
710-SN75LBC170DB
5V SSOP Interface Transceiver IC 710-SN75LBC170DB
Triple Differential Bus Transceiver, 30Mbps, 5V, 16-SSOP Product overview: SN75LBC170DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC170DB can be used for catalog matching and distributor lookup.

Triple Differential Bus Transceiver, 30Mbps, 5V, 16-SSOP Product overview: SN75LBC170DB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC170DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCSI Interface IC
SN75LBC170DB
SCSI Interface IC SN75LBC170DB
SCSI Interface IC Triple Diff

SCSI Interface IC Triple Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC170DB 1256328-SN75LBC170DB 710-SN75LBC170DB SN75LBC170DB
Product Name SN75LBC170 Triple Differential Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC170DB 5V SSOP Interface Transceiver IC SCSI Interface IC
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 3 #
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details