PROFIBUS RS-485 Transceiver 8-SOIC 0 to 70
RS-485 Bus Transceiver, 40Mbps, Half Duplex, 5V, SOIC Product overview: SN75HVD1176D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD1176D can be used for catalog matching and distributor lookup.
Texas Instruments SN75HVD1176D
Texas Instruments SN75HVD1176D
Texas Instruments SN75HVD1176D
RS-485 Interface IC PROFIBUS RS-485 Transceiver
TRANSCEIVER RS-485, SMD, 75HVD1176; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75HVD1176D | 710-SN75HVD1176D | 6609307P | 6609307 | SN75HVD1176D | 28AH5172 |
| Product Name | SN75HVD1176 PROFIBUS RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Line Interface ICs | Line Interface ICs | RS-485 Interface IC | Transceiver Rs-485, Smd, 75Hvd1176; Device Type Texas Instruments |
| Technology | RS485 | |||||
| Device Type | Transceiver | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | Other; 4.75V | |||
| # of Tx | 1 # | 1 # |