Texas Instruments SN75HVD11 3.3V Differential Transceiver SN75HVD11D

Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote
Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD11 is a 3.3V differential transceiver designed for balanced transmission lines, compliant with ANSI standard TIA/EIA-485-A and ISO 8482:1993. It features a monolithic integrated circuit that includes a 3-state differential line driver and a differential input line receiver, suitable for bidirectional data communication on multipoint bus-transmission lines. The device operates with a single 3.3V power supply and offers low standby current of 1 µA, making it efficient for applications requiring minimal power consumption. This transceiver supports signaling rates of up to 10 Mbps and allows for up to 256 nodes on the bus due to its 1/8 unit-load capability. It includes features such as bus-pin ESD protection exceeding 16 kV, thermal shutdown protection, and glitch-free power-up and power-down capabilities, which are beneficial for hot-plugging applications. The SN75HVD11 is suitable for various applications, including digital motor control, utility meters, industrial process control, and building automation.

Datasheet Summary
Powered by GS/AI

The SN75HVD11 is a 3.3V differential transceiver designed for balanced transmission lines, compliant with ANSI standard TIA/EIA-485-A and ISO 8482:1993. It features a monolithic integrated circuit that includes a 3-state differential line driver and a differential input line receiver, suitable for bidirectional data communication on multipoint bus-transmission lines. The device operates with a single 3.3V power supply and offers low standby current of 1 µA, making it efficient for applications requiring minimal power consumption. This transceiver supports signaling rates of up to 10 Mbps and allows for up to 256 nodes on the bus due to its 1/8 unit-load capability. It includes features such as bus-pin ESD protection exceeding 16 kV, thermal shutdown protection, and glitch-free power-up and power-down capabilities, which are beneficial for hot-plugging applications. The SN75HVD11 is suitable for various applications, including digital motor control, utility meters, industrial process control, and building automation.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD11 3.3V Differential Transceiver - SN75HVD11D - Texas Instruments
Dallas, TX, United States
SN75HVD11 3.3V Differential Transceiver
SN75HVD11D
SN75HVD11 3.3V Differential Transceiver SN75HVD11D
3.3V Differential Transceiver 8-SOIC 0 to 70

3.3V Differential Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN75HVD11D
3.3V SOIC Interface Transceiver IC 710-SN75HVD11D
RS-485 Transceiver, 10Mbps, SOIC, Half Duplex, 3.3V Product overview: SN75HVD11D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD11D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, SOIC, Half Duplex, 3.3V Product overview: SN75HVD11D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs-485 Transceiver, 3.6V, Soic-8; Device; Msl Texas Instruments - 29AH7698 - Newark, An Avnet Company
Chicago, IL, United States
Rs-485 Transceiver, 3.6V, Soic-8; Device; Msl Texas Instruments
29AH7698
Rs-485 Transceiver, 3.6V, Soic-8; Device; Msl Texas Instruments 29AH7698
RS-485 TRANSCEIVER, 3.6V, SOIC-8; DEVICE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RS-485 TRANSCEIVER, 3.6V, SOIC-8; DEVICE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN75HVD11D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75HVD11D
Drivers, Receivers, Transceivers SN75HVD11D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD11D
RS-485 Interface IC SN75HVD11D
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD11D 710-SN75HVD11D 29AH7698 SN75HVD11D SN75HVD11D
Product Name SN75HVD11 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Rs-485 Transceiver, 3.6V, Soic-8; Device; Msl Texas Instruments Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details