Texas Instruments SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver SN75HVD3082EP

Description
Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver - SN75HVD3082EP - Texas Instruments
Dallas, TX, United States
SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver
SN75HVD3082EP
SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver SN75HVD3082EP
Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70

Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EP - 030540-SN75HVD3082EP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EP
030540-SN75HVD3082EP
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EP 030540-SN75HVD3082EP
Manufacturer: Texas Instruments Win Source Part Number: 030540-SN75HVD3082EP Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3082EEPA+; SN65HVD3082EP; SN75HVD3082EP; SN65HVD3082EPE4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030540-SN75HVD3082EP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 200kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3082EEPA+; SN65HVD3082EP; SN75HVD3082EP; SN65HVD3082EPE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN75HVD3082EP - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDIP8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN75HVD3082EP
Low-Power Interface Transceiver IC 710-SN75HVD3082EP
Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70 Product overview: SN75HVD3082EP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD3082EP can be used for catalog matching and distributor lookup.

Low-Power Half-duplex RS-485 Transceiver 8-PDIP 0 to 70 Product overview: SN75HVD3082EP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD3082EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN75HVD3082EP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN75HVD3082EP
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN75HVD3082EP
transceiver 200Kbps 1/1 PDIP-8 RS-485/RS-422 ICs ROHS

transceiver 200Kbps 1/1 PDIP-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD3082EP
RS-485 Interface IC SN75HVD3082EP
RS-485 Interface IC Low-Power RS-485 Transceiver

RS-485 Interface IC Low-Power RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD3082EP 030540-SN75HVD3082EP SN75HVD3082EP 710-SN75HVD3082EP SN75HVD3082EP SN75HVD3082EP
Product Name SN75HVD3082E Low-Power Half-duplex RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD3082EP Low-Power Interface Transceiver IC Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-485 Interface IC
Technology RS485 RS422; RS485
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V Other; 4.5V~5.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EINSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details