Texas Instruments SN75LVCP412 Two Channel SATA 3Gb/s Repeater SN75LVCP412RTJR

Description
Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85
Request a Quote Datasheet
Description
Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP412 Two Channel SATA 3Gb/s Repeater - SN75LVCP412RTJR - Texas Instruments
Dallas, TX, United States
SN75LVCP412 Two Channel SATA 3Gb/s Repeater
SN75LVCP412RTJR
SN75LVCP412 Two Channel SATA 3Gb/s Repeater SN75LVCP412RTJR
Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85

Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85

Buy Now Datasheet
Singapore, Singapore
3Gb QFN Interface Transceiver IC
756-SN75LVCP412RTJR
3Gb QFN Interface Transceiver IC 756-SN75LVCP412RTJR
Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85 Product overview: SN75LVCP412RTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3Gb, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3Gb, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412RTJR can be used for catalog matching and distributor lookup.

Two Channel SATA 3Gb/s Repeater 20-QFN 0 to 85 Product overview: SN75LVCP412RTJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3Gb, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3Gb, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412RTJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJR - 065755-SN75LVCP412RTJR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJR
065755-SN75LVCP412RTJR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJR 065755-SN75LVCP412RTJR
Manufacturer: Texas Instruments Win Source Part Number: 065755-SN75LVCP412RT JR Packaging: Reel - TR Type: Buffer, ReDriver Applications: SATA Number of Channels: 2 Data Rate (Max): 3Gbps Delay Time: 320ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Family Name: SN75LVCP412 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 55mA Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065755-SN75LVCP412RTJR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 320ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Family Name: SN75LVCP412
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 55mA
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP412RTJR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP412RTJR
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412RTJR
Signal Buffers, Repeaters, Splitters SN75LVCP412RTJR
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412RTJR
Signal Buffers, Repeaters, Splitters SN75LVCP412RTJR
Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP412RTJR 756-SN75LVCP412RTJR 065755-SN75LVCP412RTJR SN75LVCP412RTJR SN75LVCP412RTJR SN75LVCP412RTJR
Product Name SN75LVCP412 Two Channel SATA 3Gb/s Repeater 3Gb QFN Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN75LVCP412RTJR Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP412 Two Channel SATA 3Gb/s Repeater Transceiver Signal Conditioner; Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BEG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details