Texas Instruments SN75LBC184 Transient Voltage Suppression Differential Transceiver SN75LBC184DR

Description
Transient Voltage Suppression Differential Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Transient Voltage Suppression Differential Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC184 Transient Voltage Suppression Differential Transceiver - SN75LBC184DR - Texas Instruments
Dallas, TX, United States
SN75LBC184 Transient Voltage Suppression Differential Transceiver
SN75LBC184DR
SN75LBC184 Transient Voltage Suppression Differential Transceiver SN75LBC184DR
Transient Voltage Suppression Differential Transceiver 8-SOIC 0 to 70

Transient Voltage Suppression Differential Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184DR - 030552-SN75LBC184DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184DR
030552-SN75LBC184DR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184DR 030552-SN75LBC184DR
Manufacturer: Texas Instruments Win Source Part Number: 030552-SN75LBC184DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Family Name: SN75LBC184 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX3442EESA+T; MAX3442EESA; MAX3442EASA+T; MAX3442EASA; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030552-SN75LBC184DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Family Name: SN75LBC184
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX3442EESA+T; MAX3442EESA; MAX3442EASA+T; MAX3442EASA;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75LBC184DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC184DR
Drivers, Receivers, Transceivers SN75LBC184DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC184DR
RS-485 Interface IC SN75LBC184DR
RS-485 Interface IC Trans Volt Spprssn Diff Transceiver

RS-485 Interface IC Trans Volt Spprssn Diff Transceiver

Buy Now Datasheet
Rs485 Transceiver, 250Kbps, Soic-8; Device Type Texas Instruments - 28AH5180 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 250Kbps, Soic-8; Device Type Texas Instruments
28AH5180
Rs485 Transceiver, 250Kbps, Soic-8; Device Type Texas Instruments 28AH5180
RS485 TRANSCEIVER, 250KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 250KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC184DR 030552-SN75LBC184DR SN75LBC184DR SN75LBC184DR 28AH5180
Product Name SN75LBC184 Transient Voltage Suppression Differential Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC184DR Drivers, Receivers, Transceivers RS-485 Interface IC Rs485 Transceiver, 250Kbps, Soic-8; Device Type Texas Instruments
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V Other; 4.75V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS8923A TRI-STATE RS-422 Dual Differential Line Drivers and Receiver Pair - DS8923AN/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
5 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details