Texas Instruments SN75HVD05 High-Output RS-485 Transceiver SN75HVD05P

Description
High-Output RS-485 Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet
Description
High-Output RS-485 Transceiver 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75HVD05 High-Output RS-485 Transceiver - SN75HVD05P - Texas Instruments
Dallas, TX, United States
SN75HVD05 High-Output RS-485 Transceiver
SN75HVD05P
SN75HVD05 High-Output RS-485 Transceiver SN75HVD05P
High-Output RS-485 Transceiver 8-PDIP 0 to 70

High-Output RS-485 Transceiver 8-PDIP 0 to 70

Buy Now Datasheet
 - SN75HVD05P - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN75HVD05P
Interface Transceiver IC 710-SN75HVD05P
High-Output RS-485 Transceiver 8-PDIP 0 to 70 Product overview: SN75HVD05P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD05P can be used for catalog matching and distributor lookup.

High-Output RS-485 Transceiver 8-PDIP 0 to 70 Product overview: SN75HVD05P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD05P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD05P - 1256316-SN75HVD05P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD05P
1256316-SN75HVD05P
Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD05P 1256316-SN75HVD05P
Manufacturer: Texas Instruments Win Source Part Number: 1256316-SN75HVD05P Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 40Mbps Family Name: SN75HVD05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ZT3072LEEP; ADM4851ACP; ADM4851ARZ-Reel; Introduction Date: January 01, 2002 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1256316-SN75HVD05P
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 40Mbps
Family Name: SN75HVD05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ZT3072LEEP; ADM4851ACP; ADM4851ARZ-Reel;
Introduction Date: January 01, 2002
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD05P
RS-485 Interface IC SN75HVD05P
RS-485 Interface IC High-Output RS-485 Transceiver

RS-485 Interface IC High-Output RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD05P SN75HVD05P 710-SN75HVD05P 1256316-SN75HVD05P SN75HVD05P
Product Name SN75HVD05 High-Output RS-485 Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75HVD05P RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
DS36277 Dominant Mode Multipoint Transceiver - DS36277TMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485TM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details