Texas Instruments SN75HVD10 3.3V Differential Transceiver SN75HVD10DR

Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote
Description
3.3V Differential Transceiver 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75HVD10DR is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 32 Mbps, operates with 1/2 unit load, and includes bus-pin ESD protection exceeding 16-kV HBM, short-circuit protection from -7 V to 12 V, and thermal shutdown. It meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, and operates from 0°C to 70°C. The device features fail-safe receiver, low-current standby mode, and glitch-free power-up/down protection.

Datasheet Summary
Powered by GS/AI

The SN75HVD10DR is a 3.3-V RS-485 transceiver in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It supports a signaling rate of 32 Mbps, operates with 1/2 unit load, and includes bus-pin ESD protection exceeding 16-kV HBM, short-circuit protection from -7 V to 12 V, and thermal shutdown. It meets ANSI TIA/EIA-485-A and ISO 8482:1993 standards, and operates from 0°C to 70°C. The device features fail-safe receiver, low-current standby mode, and glitch-free power-up/down protection.

Suppliers

Company
Product
Description
Supplier Links
SN75HVD10 3.3V Differential Transceiver - SN75HVD10DR - Texas Instruments
Dallas, TX, United States
SN75HVD10 3.3V Differential Transceiver
SN75HVD10DR
SN75HVD10 3.3V Differential Transceiver SN75HVD10DR
3.3V Differential Transceiver 8-SOIC 0 to 70

3.3V Differential Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN75HVD10DR
3.3V SOIC Interface Transceiver IC 710-SN75HVD10DR
3.3V Half Duplex Bus Transceiver, 32Mbps, SOIC Product overview: SN75HVD10DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD10DR can be used for catalog matching and distributor lookup.

3.3V Half Duplex Bus Transceiver, 32Mbps, SOIC Product overview: SN75HVD10DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75HVD10DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75HVD10DR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN75HVD10DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75HVD10DR
Drivers, Receivers, Transceivers SN75HVD10DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75HVD10DR
RS-485 Interface IC SN75HVD10DR
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75HVD10DR 710-SN75HVD10DR SN75HVD10DR SN75HVD10DR SN75HVD10DR
Product Name SN75HVD10 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 3V ~ 3.6V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers