LINE TRANSCEIVER, PDSO20, GREEN, PLASTIC, SOIC-20 Product overview: SN75LBC775DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC775DWR can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 2 Rcvr, BICMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 191811-SN75LBC775DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: AppleTalk
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SN75LBC775DWR | SN75LBC775DWR | 191811-SN75LBC775DWR |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75LBC775DWR | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver |
| Features | RoHS | RoHS | |
| Data Rate | 1000 kbps | 1000 kbps |