Texas Instruments SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3243PWRG4

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75C3243 is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with three drivers, five receivers, and a dual charge-pump circuit requiring four 0.1-μF external capacitors. It features an always-active noninverting receiver output (ROUT2B), supports data rates up to 1 Mbit/s, and provides ±15-kV ESD protection on RS-232 bus pins. The device operates with low standby current of 1 μA typical and accepts 5-V logic inputs with a 3.3-V supply. It is available in a 28-pin TSSOP package measuring 9.70 mm by 4.40 mm and operates from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SN75C3243 is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with three drivers, five receivers, and a dual charge-pump circuit requiring four 0.1-μF external capacitors. It features an always-active noninverting receiver output (ROUT2B), supports data rates up to 1 Mbit/s, and provides ±15-kV ESD protection on RS-232 bus pins. The device operates with low standby current of 1 μA typical and accepts 5-V logic inputs with a 3.3-V supply. It is available in a 28-pin TSSOP package measuring 9.70 mm by 4.40 mm and operates from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3243PWRG4 - Texas Instruments
Dallas, TX, United States
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3243PWRG4
SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3243PWRG4
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWRG4 - 795194-SN75C3243PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWRG4
795194-SN75C3243PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWRG4 795194-SN75C3243PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 795194-SN75C3243PWRG 4 Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: SN75C3243 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Introduction Date: June 01, 2005 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795194-SN75C3243PWRG4
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: SN75C3243
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Introduction Date: June 01, 2005
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN75C3243PWRG4
TSSOP Interface Transceiver IC 710-SN75C3243PWRG4
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70 Product overview: SN75C3243PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3243PWRG4 can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-TSSOP 0 to 70 Product overview: SN75C3243PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3243PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3243PWRG4 795194-SN75C3243PWRG4 710-SN75C3243PWRG4
Product Name SN75C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75C3243PWRG4 TSSOP Interface Transceiver IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 5 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207CDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
2 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers