Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN75LBC786DWG4

Description
Win Source Part Number: 1261423-SN75LBC786DW G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 60 Mounting: SMD (SMT) Protocol: RS423 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 40 mV Voltage - Supply: 10.8V ~ 13.2V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261423-SN75LBC786DW G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 60 Mounting: SMD (SMT) Protocol: RS423 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 40 mV Voltage - Supply: 10.8V ~ 13.2V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261423-SN75LBC786DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261423-SN75LBC786DWG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261423-SN75LBC786DWG4
Win Source Part Number: 1261423-SN75LBC786DW G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Standard Package: 60 Mounting: SMD (SMT) Protocol: RS423 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 40 mV Voltage - Supply: 10.8V ~ 13.2V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN75LB Product Status: Obsolete

Win Source Part Number: 1261423-SN75LBC786DWG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Standard Package: 60
Mounting: SMD (SMT)
Protocol: RS423
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 40 mV
Voltage - Supply: 10.8V ~ 13.2V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN75LB
Product Status: Obsolete

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-SN75LBC786DWG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75LBC786DWG4
SOIC Interface Transceiver IC 710-SN75LBC786DWG4
Quadruple RS-423-B Driver/Receiver With Loopback 28-SOIC Product overview: SN75LBC786DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC786DWG4 can be used for catalog matching and distributor lookup.

Quadruple RS-423-B Driver/Receiver With Loopback 28-SOIC Product overview: SN75LBC786DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC786DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1261423-SN75LBC786DWG4 710-SN75LBC786DWG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SOIC Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906230 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details