Texas Instruments SN75LBC176 Differential Bus Transceiver SN75LBC176DR

Description
Differential Bus Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Bus Transceiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LBC176 Differential Bus Transceiver - SN75LBC176DR - Texas Instruments
Dallas, TX, United States
SN75LBC176 Differential Bus Transceiver
SN75LBC176DR
SN75LBC176 Differential Bus Transceiver SN75LBC176DR
Differential Bus Transceiver 8-SOIC 0 to 70

Differential Bus Transceiver 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN75LBC176DR
5V SOIC Interface Transceiver IC 710-SN75LBC176DR
RS-485 Bus Transceiver, Half Duplex, 30Mbps, 5V, SOIC Product overview: SN75LBC176DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176DR can be used for catalog matching and distributor lookup.

RS-485 Bus Transceiver, Half Duplex, 30Mbps, 5V, SOIC Product overview: SN75LBC176DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LBC176DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN75LBC176DR
RS-485 Interface IC SN75LBC176DR
RS-485 Interface IC Differential Bus

RS-485 Interface IC Differential Bus

Buy Now Datasheet
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments - 28AH5178 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments
28AH5178
Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments 28AH5178
RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:8Pins;RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN75LBC176DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LBC176DR
Drivers, Receivers, Transceivers SN75LBC176DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LBC176DR 710-SN75LBC176DR SN75LBC176DR 28AH5178 SN75LBC176DR
Product Name SN75LBC176 Differential Bus Transceiver 5V SOIC Interface Transceiver IC RS-485 Interface IC Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V 5V Other; 4.75V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M/NOPB - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
DS8921 Differential Line Drivers and Receiver Pair - DS8921ATM - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
# of Tx 1 #
# of Rx 1 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337409-AM26C32CNS - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 200 kbps
View Details
3 suppliers