Texas Instruments SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SN75LV4737ADBR

Description
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet
Description
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver - SN75LV4737ADBR - Texas Instruments
Dallas, TX, United States
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver
SN75LV4737ADBR
SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver SN75LV4737ADBR
3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

3.3-V/5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBR - 112560-SN75LV4737ADBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBR
112560-SN75LV4737ADBR
Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBR 112560-SN75LV4737ADBR
Manufacturer: Texas Instruments Win Source Part Number: 112560-SN75LV4737ADB R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 112560-SN75LV4737ADBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
5V SSOP Interface Transceiver IC - 710-SN75LV4737ADBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SSOP Interface Transceiver IC
710-SN75LV4737ADBR
5V SSOP Interface Transceiver IC 710-SN75LV4737ADBR
Triple Tx/Quint Rx RS-232 Bus Transceiver, 5V, 128Kbps, SSOP Product overview: SN75LV4737ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LV4737ADBR can be used for catalog matching and distributor lookup.

Triple Tx/Quint Rx RS-232 Bus Transceiver, 5V, 128Kbps, SSOP Product overview: SN75LV4737ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75LV4737ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, Rs232, 128Kbps, 5.5V, Ssop-28; Device Type Texas Instruments - 86W6258 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Rs232, 128Kbps, 5.5V, Ssop-28; Device Type Texas Instruments
86W6258
Transceiver, Rs232, 128Kbps, 5.5V, Ssop-28; Device Type Texas Instruments 86W6258
TRANSCEIVER, RS232, 128KBPS, 5.5V, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP RoHS Compliant: Yes

TRANSCEIVER, RS232, 128KBPS, 5.5V, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
Ic, Rs-232 Transceiver, 5.5V, Ssop-28; Device Type Texas Instruments - 26AJ9658 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Ssop-28; Device Type Texas Instruments
26AJ9658
Ic, Rs-232 Transceiver, 5.5V, Ssop-28; Device Type Texas Instruments 26AJ9658
IC, RS-232 TRANSCEIVER, 5.5V, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, SSOP-28; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN75LV4737ADBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75LV4737ADBR
Drivers, Receivers, Transceivers SN75LV4737ADBR
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75LV4737ADBR
RS-232 Interface IC SN75LV4737ADBR
RS-232 Interface IC Multichannel RS-232

RS-232 Interface IC Multichannel RS-232

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LV4737ADBR 112560-SN75LV4737ADBR 710-SN75LV4737ADBR 86W6258 SN75LV4737ADBR SN75LV4737ADBR
Product Name SN75LV4737A 3.3-V/5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75LV4737ADBR 5V SSOP Interface Transceiver IC Transceiver, Rs232, 128Kbps, 5.5V, Ssop-28; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 5 #
Data Rate 128 kbps 128 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AM - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers