Texas Instruments SN75LVCP412CD Two Channel SATA 3Gb/s Redriver With Cable Detect SN75LVCP412CDRTJT

Description
Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85
Request a Quote
Description
Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN75LVCP412CDRTJT is a dual-channel SATA 3 Gbps redriver with cable detect, designed for signal conditioning in SATA applications. It operates from a single 3.3 V supply and features integrated 100-Ω line termination and self-biasing for AC coupling. The device supports OOB signaling, auto low-power mode, and provides 7 dB input equalization and selectable 0 dB or 2.5 dB output pre-emphasis to compensate for signal loss over extended traces. It is packaged in a 20-pin QFN with a 4 mm × 4 mm footprint and is rated for operation from 0 °C to 85 °C. The part complies with SATA specification revision 2.6 and supports SSC transmission. ESD protection includes 8000 V HBM, 1500 V CDM, and 200 V MM.

Datasheet Summary
Powered by GS/AI

The SN75LVCP412CDRTJT is a dual-channel SATA 3 Gbps redriver with cable detect, designed for signal conditioning in SATA applications. It operates from a single 3.3 V supply and features integrated 100-Ω line termination and self-biasing for AC coupling. The device supports OOB signaling, auto low-power mode, and provides 7 dB input equalization and selectable 0 dB or 2.5 dB output pre-emphasis to compensate for signal loss over extended traces. It is packaged in a 20-pin QFN with a 4 mm × 4 mm footprint and is rated for operation from 0 °C to 85 °C. The part complies with SATA specification revision 2.6 and supports SSC transmission. ESD protection includes 8000 V HBM, 1500 V CDM, and 200 V MM.

Suppliers

Company
Product
Description
Supplier Links
SN75LVCP412CD Two Channel SATA 3Gb/s Redriver With Cable Detect - SN75LVCP412CDRTJT - Texas Instruments
Dallas, TX, United States
SN75LVCP412CD Two Channel SATA 3Gb/s Redriver With Cable Detect
SN75LVCP412CDRTJT
SN75LVCP412CD Two Channel SATA 3Gb/s Redriver With Cable Detect SN75LVCP412CDRTJT
Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85

Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1260954-SN75LVCP412CDRTJT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1260954-SN75LVCP412CDRTJT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1260954-SN75LVCP412CDRTJT
Win Source Part Number: 1260954-SN75LVCP412C DRTJT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Applications: SATA Standard Package: 250 Mounting: SMD (SMT) Input: VML Output: VML Current - Supply: 56mA Number of Channels: 2 Data Rate (Max): 3Gbps Delay Time: 320ps Signal Conditioning: Input Equalization, Output Pre-Emphasis Voltage - Supply: 3V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN75LVCP412CDRTJT,29 6-SN75LVCP412CDRTJTD KR,TEXTISSN75LVCP412 CDRTJT,2156-SN75LVCP 412CDRTJT,296-SN75LV CP412CDRTJTTR,296-SN 75LVCP412CDRTJTCT Base Product Number: 75LVCP412

Win Source Part Number: 1260954-SN75LVCP412CDRTJT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Applications: SATA
Standard Package: 250
Mounting: SMD (SMT)
Input: VML
Output: VML
Current - Supply: 56mA
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 320ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN75LVCP412CDRTJT,296-SN75LVCP412CDRTJTDKR,TEXTISSN75LVCP412CDRTJT,2156-SN75LVCP412CDRTJT,296-SN75LVCP412CDRTJTTR,296-SN75LVCP412CDRTJTCT
Base Product Number: 75LVCP412

Buy Now Datasheet
Singapore, Singapore
3Gb QFN Interface Transceiver IC
756-SN75LVCP412CDRTJT
3Gb QFN Interface Transceiver IC 756-SN75LVCP412CDRTJT
Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85 Product overview: SN75LVCP412CDRTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3Gb, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3Gb, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412CDRTJ T can be used for catalog matching and distributor lookup.

Two Channel SATA 3Gb/s Redriver With Cable Detect 20-QFN 0 to 85 Product overview: SN75LVCP412CDRTJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3Gb, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3Gb, QFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN75LVCP412CDRTJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN75LVCP412CDRTJT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412CDRTJT
Signal Buffers, Repeaters, Splitters SN75LVCP412CDRTJT
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN75LVCP412CDRTJT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN75LVCP412CDRTJT
IC REDRIVER SATA 2CH 3GBPS 20QFN

IC REDRIVER SATA 2CH 3GBPS 20QFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN75LVCP412CDRTJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN75LVCP412CDRTJT
Signal Buffers, Repeaters, Splitters SN75LVCP412CDRTJT
Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75LVCP412CDRTJT 1260954-SN75LVCP412CDRTJT 756-SN75LVCP412CDRTJT SN75LVCP412CDRTJT SN75LVCP412CDRTJT SN75LVCP412CDRTJT
Product Name SN75LVCP412CD Two Channel SATA 3Gb/s Redriver With Cable Detect Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 3Gb QFN Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type SN75LVCP412CD Two Channel SATA 3Gb/s Redriver With Cable Detect Sensor Interface; Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details