Texas Instruments SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3221PWR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN75C3221PWR - Texas Instruments
Dallas, TX, United States
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN75C3221PWR
SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN75C3221PWR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-SN75C3221PWR
5.5V TSSOP Interface Transceiver IC 710-SN75C3221PWR
RS-232 Transceiver, 3-5.5V, 1Mbps, 1Tx/1Rx, TSSOP Product overview: SN75C3221PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221PWR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-5.5V, 1Mbps, 1Tx/1Rx, TSSOP Product overview: SN75C3221PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75C3221PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWR - 121752-SN75C3221PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWR
121752-SN75C3221PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWR 121752-SN75C3221PWR
Manufacturer: Texas Instruments Win Source Part Number: 121752-SN75C3221PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Wireless, Logistics, Metering, Sensing & Instrumentation, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 121752-SN75C3221PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Wireless, Logistics, Metering, Sensing & Instrumentation, Portable Devices

Buy Now Datasheet
 - SN75C3221PWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Ic, Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Texas Instruments - 26AJ9646 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Texas Instruments
26AJ9646
Ic, Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Texas Instruments 26AJ9646
IC, RS-232 TRANSCEIVER, 5.5V, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

IC, RS-232 TRANSCEIVER, 5.5V, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
SN75C3221PWR
RS-232 Interface IC SN75C3221PWR
RS-232 Interface IC 3-5.5V RS232

RS-232 Interface IC 3-5.5V RS232

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN75C3221PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN75C3221PWR
Drivers, Receivers, Transceivers SN75C3221PWR
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75C3221PWR 710-SN75C3221PWR 121752-SN75C3221PWR SN75C3221PWR 26AJ9646 SN75C3221PWR SN75C3221PWR
Product Name SN75C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75C3221PWR Ic, Rs-232 Transceiver, 5.5V, Tssop-16; Device Type Texas Instruments RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN74ALVCH16271 12-Bit To 24-Bit Multiplexed Bus Exchanger With 3-State Outputs - 74ALVCH16271DGGRE4 - Texas Instruments
Specs
Technology ALVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
View Details
3 suppliers
Interface Transceiver IC - 710-DS14C232TWM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type Bulk
View Details
2 suppliers